Status: | Unknown |
---|---|
Series: | Quicktest |
RoHS: | Unknown |
Socket Tester Type | UK Mains Socket |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | Quicktest |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Colour | Black |
Conductor Size | 0.75mm² |
Connector Type A | Mains Plug UK |
Connector Type B | QUICKTEST Connector |
Current Rating | 5A |
External Depth | 127mm |
External Length / Height | 49mm |
External Width | 60mm |
Jacket Colour | Black |
Voltage Rating | 240V |
Voltage Rating VAC | 240V |
Lead, Quicktest, Uk Plug, 1.5M | Newark Electronics |
LEAD, QUICKTEST, UK PLUG, 1.5M | Farnell |
Where can I find additional details, specifications and documents for a CL18528?
Additional datasheets, footprints and schematics for CL18528 are listed on our Part Details page. You can also find images and similar parts to CL18528 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL18528 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL18528 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL18528 fall under?
The CL18528 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to CL18528 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL18528 you can contact the distributor directly for product support, shipping queries etc.
Is the CL18528 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL18528 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for CL18528.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL18528 often in real-time on the comparison pages.
What if I can't find stock of CL18528?
You can fill out our help required form which you can use to request a quote for CL18528 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.