Status: | Unknown |
---|---|
Series: | Quicktest QT3 Series |
RoHS: | Unknown |
Socket Tester Type | US Mains Socket |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | Quicktest QT3 Series |
Plug Type | US |
SVHC | No SVHC (15-Jan-2019) |
Power Consumption:- | Newark Electronics |
US MAINS SOCKET TESTER, 440V, 16A, 3PH | element14 |
Where can I find additional details, specifications and documents for a CL18304?
Additional datasheets, footprints and schematics for CL18304 are listed on our Part Details page. You can also find images and similar parts to CL18304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL18304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL18304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL18304 fall under?
The CL18304 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Mains Adapters / Travel Adapters.
Can I view similar or alternative parts?
You can view similar parts to CL18304 when available in the Mains Adapters / Travel Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL18304 you can contact the distributor directly for product support, shipping queries etc.
Is the CL18304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL18304 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL18304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL18304 often in real-time on the comparison pages.
What if I can't find stock of CL18304?
You can fill out our help required form which you can use to request a quote for CL18304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.