Status: | Unknown |
---|---|
Series: | Quicktest |
RoHS: | Unknown |
Prices starting from US$62.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.41
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$63.10
|
187
in stock
|
Buy Now | |
element14
from US$76.12
|
187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$66.05
|
18
in stock
|
Buy Now | |
Conrad
from US$92.04
|
9
in stock
|
Buy Now | |
Distrelec
from US$77.49
|
8
in stock
|
Buy Now |
Socket Tester Type | - |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | Quicktest |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type B | QUICKTEST Connector |
External Depth | 160mm |
External Height | 49mm |
External Width | 100mm |
Power Consumption:- | Newark Electronics |
3 PHASE QUICKTEST, 49MM X 100MM X 160MM | element14 |
Three-wire panel test | Transfer Multisort Elektronik |
The Cliff test adapter of the CL Series offer a safe and efficient, temporary connection of mains-operated devices to a suitable power source. Ideal for many applications, including laboratories, test benches, repair shops, etc. The Cliff QT3 is a compact and robust power connection. Secure and efficient connections can be designed by termi erni-cable It can be up to 440 V input voltage process and has a three-phase power supply. The QT3 has a maximum rating of 16 amps.This text is machine translated. | Conrad |
Cliff Quicktest | Distrelec |
Where can I find additional details, specifications and documents for a CL18303?
Additional datasheets, footprints and schematics for CL18303 are listed on our Part Details page. You can also find images and similar parts to CL18303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL18303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL18303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL18303 fall under?
The CL18303 is listed under Test & Measurement > Component Testing > Component Analysers.
Can I view similar or alternative parts?
You can view similar parts to CL18303 when available in the Component Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL18303 you can contact the distributor directly for product support, shipping queries etc.
Is the CL18303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL18303 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for CL18303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL18303 often in real-time on the comparison pages.
What if I can't find stock of CL18303?
You can fill out our help required form which you can use to request a quote for CL18303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.