Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | 19.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff CL178882 K21 Control Knob Black 6mm Splined | Rapid Electronics |
Axle mount: 6 mm | Conrad |
Cliff Rotary Knob 19.3mm Black Rotary Switch | Distrelec |
Where can I find additional details, specifications and documents for a CL178882?
Additional datasheets, footprints and schematics for CL178882 are listed on our Part Details page. You can also find images and similar parts to CL178882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL178882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL178882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL178882 fall under?
The CL178882 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CL178882 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL178882 you can contact the distributor directly for product support, shipping queries etc.
Is the CL178882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL178882 have stock available?
Authorised distributors including Rapid Electronics, Conrad and Distrelec have stock available or on a lead time for CL178882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL178882 often in real-time on the comparison pages.
What if I can't find stock of CL178882?
You can fill out our help required form which you can use to request a quote for CL178882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.