Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Black |
---|---|
Accessory Type | Cap W/Marker Line |
For Use With | K21 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cap | Transfer Multisort Elektronik |
Cliff CL1764 K21 Knob Cap - Black With Marker Line | Rapid Electronics |
Additional technical information: Housing material: ABS plastic. | Conrad |
Cliff Knob Cap Round 13.21mm Black ABS K21 Knob | Distrelec |
Where can I find additional details, specifications and documents for a CL1764?
Additional datasheets, footprints and schematics for CL1764 are listed on our Part Details page. You can also find images and similar parts to CL1764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1764 fall under?
The CL1764 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL1764 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1764 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1764 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad and Distrelec have stock available or on a lead time for CL1764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1764 often in real-time on the comparison pages.
What if I can't find stock of CL1764?
You can fill out our help required form which you can use to request a quote for CL1764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.