Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | TP Series |
---|---|
Current Rating | 60A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Terminalpost, 60A, Screw, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a CL159830CBA?
Additional datasheets, footprints and schematics for CL159830CBA are listed on our Part Details page. You can also find images and similar parts to CL159830CBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL159830CBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL159830CBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL159830CBA fall under?
The CL159830CBA is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL159830CBA when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL159830CBA you can contact the distributor directly for product support, shipping queries etc.
Is the CL159830CBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL159830CBA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CL159830CBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL159830CBA often in real-time on the comparison pages.
What if I can't find stock of CL159830CBA?
You can fill out our help required form which you can use to request a quote for CL159830CBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.