Status: | Unknown |
---|---|
Series: | TP6 Series |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
146
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
146
in stock
|
Buy Now | |
element14
from US$4.08
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.17
|
59
in stock
|
Buy Now | |
Conrad
from US$4.66
|
56
in stock
|
Buy Now |
Product Range | TP6 Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cliff Binding Post 4mm 30A Black | Distrelec |
Binding Post, 30A, Panel, Blk | Newark Electronics |
BINDING POST, 30A, PANEL, BLK | element14 |
Cliff CL159711A TP6S binding post ,30A, black, gold plated,assembled | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
30 A Black | Conrad |
Where can I find additional details, specifications and documents for a CL159711A?
Additional datasheets, footprints and schematics for CL159711A are listed on our Part Details page. You can also find images and similar parts to CL159711A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL159711A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL159711A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL159711A fall under?
The CL159711A is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL159711A when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL159711A you can contact the distributor directly for product support, shipping queries etc.
Is the CL159711A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL159711A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CL159711A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL159711A often in real-time on the comparison pages.
What if I can't find stock of CL159711A?
You can fill out our help required form which you can use to request a quote for CL159711A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.