Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
BINDING POST, 30A, BLACK, SCREW | element14 |
Binding Post, 30A, Panel, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a CL159708?
Additional datasheets, footprints and schematics for CL159708 are listed on our Part Details page. You can also find images and similar parts to CL159708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL159708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL159708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL159708 fall under?
The CL159708 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL159708 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL159708 you can contact the distributor directly for product support, shipping queries etc.
Is the CL159708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL159708 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CL159708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL159708 often in real-time on the comparison pages.
What if I can't find stock of CL159708?
You can fill out our help required form which you can use to request a quote for CL159708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.