Status: | Unknown |
---|---|
Series: | TP2 Series |
RoHS: | Unknown |
Product Range | TP2 Series |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Binding Post, 15A, Panel, Red | Newark Electronics |
BINDING POST, 15A, PANEL, RED | element14 |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CL1572?
Additional datasheets, footprints and schematics for CL1572 are listed on our Part Details page. You can also find images and similar parts to CL1572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1572 fall under?
The CL1572 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL1572 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1572 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1572 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CL1572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1572 often in real-time on the comparison pages.
What if I can't find stock of CL1572?
You can fill out our help required form which you can use to request a quote for CL1572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.