Status: | Unknown |
---|---|
Series: | TP2 Series |
RoHS: | Unknown |
Product Range | TP2 Series |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
Binding Post, 15A, Panel, Red | Newark Electronics |
BINDING POST, 15A, PANEL, RED | element14 |
Where can I find additional details, specifications and documents for a CL15511A?
Additional datasheets, footprints and schematics for CL15511A are listed on our Part Details page. You can also find images and similar parts to CL15511A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL15511A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL15511A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL15511A fall under?
The CL15511A is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL15511A when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL15511A you can contact the distributor directly for product support, shipping queries etc.
Is the CL15511A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL15511A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL15511A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL15511A often in real-time on the comparison pages.
What if I can't find stock of CL15511A?
You can fill out our help required form which you can use to request a quote for CL15511A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.