Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$38.99
|
10,625
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
4,749
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
3,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
1,583
in stock
|
Buy Now | |
element14
from US$0.87
|
1,563
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,563
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
50
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | CL Series |
---|---|
Disc Size | 13.97mm |
Zero Power Resistance at 25°C | 5ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 11.52J |
Maximum Steady State Current at 25°C | 4.7A |
SVHC | No SVHC (15-Jan-2018) |
TEMP SENSOR, 5 OHM, 4.7A | Heilind Electronics |
CL Series 5 Ohm â–’ 25 % 4.7 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
NTC THERMISTOR, 5R, DISC 13.97MM | element14 |
ICL 5Ohm,4.7A SteadyState,straight lead | RS |
Thermistor, ICL, NTC, Res 5 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 4.7 A, Dia-Max 0.55 In | Amphenol Advanced Sensors CL-150 | RS Americas |
Thermistor NTC 5 Ohm 25% 2-Pin Radial Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | Test & Measurment |
RoHS: | Unknown |
DMM Functions | AC Current |
---|---|
Current Measure AC Max | 3kA |
Voltage Measure AC Max | - |
Voltage Measure DC Max | - |
Resistance Measure Max | - |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 457.2mm |
Product Range | Test & Measurment |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Resistance |
---|---|
Current Measure AC Max | 2kA |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 400kohm |
DMM Response Type | Mean Value |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Commercial Reel,150 - Lufkin Rohs Compliant: No |Lufkin CL150 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL-150?
Additional datasheets, footprints and schematics for CL-150 are listed on our Part Details page. You can also find images and similar parts to CL-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-150 fall under?
The CL-150 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to CL-150 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-150 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-150 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Future Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for CL-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-150 often in real-time on the comparison pages.
What if I can't find stock of CL-150?
You can fill out our help required form which you can use to request a quote for CL-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.