Status: | Unknown |
---|---|
Series: | P14 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | Nickel over Tin Plated Contacts |
Connector Colour | Green |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | P14 Series |
SVHC | No SVHC (15-Jan-2019) |
Conn, Banana, Plug, 10A, Solder, Grn | Newark Electronics |
Where can I find additional details, specifications and documents for a CL1473F?
Additional datasheets, footprints and schematics for CL1473F are listed on our Part Details page. You can also find images and similar parts to CL1473F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1473F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1473F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1473F fall under?
The CL1473F is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL1473F when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1473F you can contact the distributor directly for product support, shipping queries etc.
Is the CL1473F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1473F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL1473F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1473F often in real-time on the comparison pages.
What if I can't find stock of CL1473F?
You can fill out our help required form which you can use to request a quote for CL1473F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.