Status: | Unknown |
---|---|
Series: | P14 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | Nickel over Tin Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | P14 Series |
SVHC | No SVHC (15-Jan-2019) |
Conn, Banana, Plug, 10A, Solder, Red | Newark Electronics |
CONN, BANANA, PLUG, 10A, SOLDER, RED | element14 |
Where can I find additional details, specifications and documents for a CL1471F?
Additional datasheets, footprints and schematics for CL1471F are listed on our Part Details page. You can also find images and similar parts to CL1471F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1471F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1471F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1471F fall under?
The CL1471F is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL1471F when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1471F you can contact the distributor directly for product support, shipping queries etc.
Is the CL1471F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1471F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL1471F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1471F often in real-time on the comparison pages.
What if I can't find stock of CL1471F?
You can fill out our help required form which you can use to request a quote for CL1471F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.