Status: | Unknown |
---|---|
Series: | S4 Series |
RoHS: | Compliant |
Accessory Type | Blue Plastic Bezel, 15.8mm OD |
---|---|
For Use With | Cliff Electronic S4 Series 6.35mm Jack Sockets |
Product Range | S4 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Marker | Transfer Multisort Elektronik |
Cliff Bezel for S4 Jack Socket Connectors, Blue | Distrelec |
Bezel, 6.35Mm Jack Socket, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a CL1424?
Additional datasheets, footprints and schematics for CL1424 are listed on our Part Details page. You can also find images and similar parts to CL1424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1424 fall under?
The CL1424 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL1424 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1424 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1424 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL1424 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL1424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1424 often in real-time on the comparison pages.
What if I can't find stock of CL1424?
You can fill out our help required form which you can use to request a quote for CL1424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.