Status: | Unknown |
---|---|
Series: | S2 Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
164
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
133
in stock
|
Buy Now | |
Conrad
from US$0.49
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
87
in stock
|
Buy Now | |
element14
from US$0.18
|
87
in stock
|
Buy Now |
Accessory Type | Green Nylon Nut, 7/16" UNF |
---|---|
For Use With | Cliff Electronic S2 Series 6.35mm Jack Sockets |
Product Range | S2 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Nut | Transfer Multisort Elektronik |
Cliff Nut for S2 Jack Socket Connectors, Green | Distrelec |
Suitable for jack installation couplings 6.35 mm.This text is machine translated. | Conrad |
Nut, Nylon, Green, 7/16"-Unf | Newark Electronics |
Where can I find additional details, specifications and documents for a CL1414?
Additional datasheets, footprints and schematics for CL1414 are listed on our Part Details page. You can also find images and similar parts to CL1414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1414 fall under?
The CL1414 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL1414 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1414 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1414 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL1414 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for CL1414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1414 often in real-time on the comparison pages.
What if I can't find stock of CL1414?
You can fill out our help required form which you can use to request a quote for CL1414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.