Status: | Unknown |
---|---|
Series: | S6 Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Receptacle |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | S6 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Conn, Mono Jack, Socket, 3.5Mm, Pcb | Newark Electronics |
CONN, MONO JACK, SOCKET, 3.5MM, PCB | element14 |
Socket | Transfer Multisort Elektronik |
Cliff Jack Socket, Socket, Mono, Right Angle, 3.5 mm | Distrelec |
Where can I find additional details, specifications and documents for a CL13845G?
Additional datasheets, footprints and schematics for CL13845G are listed on our Part Details page. You can also find images and similar parts to CL13845G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL13845G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL13845G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL13845G fall under?
The CL13845G is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL13845G when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL13845G you can contact the distributor directly for product support, shipping queries etc.
Is the CL13845G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL13845G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CL13845G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL13845G often in real-time on the comparison pages.
What if I can't find stock of CL13845G?
You can fill out our help required form which you can use to request a quote for CL13845G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.