Status: | Unknown |
---|---|
Series: | S4 Series |
RoHS: | Unknown |
Prices starting from US$0.92
No. of Contacts | 3Contacts |
---|---|
Gender | Receptacle |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | S4 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Socket | Transfer Multisort Elektronik |
Switch contact types: O = openerN = not switchable | Conrad |
Cliff Jack Panel Socket, Socket, Stereo, Right Angle, 6.35 mm | Distrelec |
Conn, Stereo Jack, Socket, 6.35Mm, Pcb | Newark Electronics |
CONN, STEREO JACK, SOCKET, 6.35MM, PCB | element14 |
Where can I find additional details, specifications and documents for a CL13345?
Additional datasheets, footprints and schematics for CL13345 are listed on our Part Details page. You can also find images and similar parts to CL13345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL13345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL13345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL13345 fall under?
The CL13345 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL13345 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL13345 you can contact the distributor directly for product support, shipping queries etc.
Is the CL13345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL13345 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CL13345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL13345 often in real-time on the comparison pages.
What if I can't find stock of CL13345?
You can fill out our help required form which you can use to request a quote for CL13345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.