Status: | Unknown |
---|---|
Series: | S2 Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Receptacle |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | S2 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Socket | Transfer Multisort Elektronik |
Conn, Stereo Jack, Socket, 6.35Mm, Pcb | Newark Electronics |
CONN, STEREO JACK, SOCKET, 6.35MM, PCB | element14 |
Where can I find additional details, specifications and documents for a CL12345?
Additional datasheets, footprints and schematics for CL12345 are listed on our Part Details page. You can also find images and similar parts to CL12345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL12345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL12345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL12345 fall under?
The CL12345 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL12345 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL12345 you can contact the distributor directly for product support, shipping queries etc.
Is the CL12345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL12345 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL12345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL12345 often in real-time on the comparison pages.
What if I can't find stock of CL12345?
You can fill out our help required form which you can use to request a quote for CL12345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.