Status: | Unknown |
---|---|
Series: | S2 Series |
RoHS: | Unknown |
Prices starting from US$1.04
No. of Contacts | 2Contacts |
---|---|
Gender | Receptacle |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | S2 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
CONN, MONO JACK, SOCKET, 6.35MM, PANEL | element14 |
Switch contact types: O = openerN = not switchable | Conrad |
Socket | Transfer Multisort Elektronik |
Cliff Jack Socket, Mono, 6.35 mm, Poles - 2 | Distrelec |
Conn, Mono Jack, Socket, 6.35Mm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a CL11607?
Additional datasheets, footprints and schematics for CL11607 are listed on our Part Details page. You can also find images and similar parts to CL11607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL11607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL11607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL11607 fall under?
The CL11607 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL11607 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL11607 you can contact the distributor directly for product support, shipping queries etc.
Is the CL11607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL11607 have stock available?
Authorised distributors including element14, Farnell, Conrad, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CL11607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL11607 often in real-time on the comparison pages.
What if I can't find stock of CL11607?
You can fill out our help required form which you can use to request a quote for CL11607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.