Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Resistance | 50mohm |
Current Rating | 5A |
External Depth | 33mm |
External Length / Height | 12.7mm |
External Width | 15.9mm |
Material | Nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Withstand Voltage | 2000V |
Cliff Jack Socket, Stereo, 6.35 mm, Poles - 3 | Distrelec |
PHONE STEREO JACK, 6.35MM, 3POS, PCB | element14 |
Phone Stereo Jack, 6.35Mm, 3Pos, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a CL1115?
Additional datasheets, footprints and schematics for CL1115 are listed on our Part Details page. You can also find images and similar parts to CL1115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1115 fall under?
The CL1115 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL1115 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1115 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1115 have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for CL1115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1115 often in real-time on the comparison pages.
What if I can't find stock of CL1115?
You can fill out our help required form which you can use to request a quote for CL1115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.