Status: | Unknown |
---|---|
Series: | Test & Measurment |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,380
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
1,380
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
836
in stock
|
Buy Now | |
element14
from US$0.82
|
621
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
332
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
315
in stock
|
Buy Now | |
Carlton-Bates
from US$1.73
|
280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
99
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
50
in stock
|
Buy Now | |
Farnell
from US$0.84
|
-
|
Buy Now |
DMM Functions | AC Current AC/DC Voltage Continuity Resistance |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 20Mohm |
DMM Response Type | - |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 28.6mm |
Product Range | Test & Measurment |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Product Range | CL Series |
---|---|
Disc Size | 10.16mm |
Zero Power Resistance at 25°C | 10ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 3.2A |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +175°C |
Resistance | 10ohm |
Resistance Tolerance | ± 25% |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -25% to +25% |
Thermistor Type | NTC |
Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Product Range | CL Series |
---|---|
Disc Size | 10.16mm |
Zero Power Resistance at 25°C | 10ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 4.32J |
Maximum Steady State Current at 25°C | 3.2A |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inrush Current Limiter Rohs Compliant: Yes |Amphenol Advanced Sensors CL-110 | Newark Electronics |
Thermistor NTC 10 Ohm 25% 2-Pin Radial Bulk | Avnet America |
ICL 10Ohm,3.2A SteadyState,straight lead | RS |
CL Series 10 Ohm â–’ 25 % 3.2 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
Product Range:CL Series | element14 |
TEMP SENSOR, 10 OHM, 3.2A | Heilind Electronics |
Thermistor, ICL, NTC, Res 10 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 3.2 A, Dia-Max 0.4 In | Amphenol Advanced Sensors CL-110 | RS Americas |
THERMISTOR, SERIES CL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CL110?
Additional datasheets, footprints and schematics for CL110 are listed on our Part Details page. You can also find images and similar parts to CL110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL110 fall under?
The CL110 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to CL110 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL110 you can contact the distributor directly for product support, shipping queries etc.
Is the CL110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL110 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for CL110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL110 often in real-time on the comparison pages.
What if I can't find stock of CL110?
You can fill out our help required form which you can use to request a quote for CL110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.