Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0029
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0095
|
4,753
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
148,000
in stock
|
Buy Now | |
Avnet America
from US$0.0034
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
32,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
4,753
in stock
|
Buy Now | |
Rutronik
from US$0.0074
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Product Range | CL Series |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
CL10 Series 0.1 uF 50 V -20/+80% Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20%, +80%, Y5V, 0603 [1608 Metric] | Avnet America |
Cap, 0.1Uf, 50V, Mlcc, 0603 | Newark Electronics |
KC 100nF 0603 -20+80% 50V Y5V | Rutronik |
Where can I find additional details, specifications and documents for a CL10F104ZB8NNNC?
Additional datasheets, footprints and schematics for CL10F104ZB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10F104ZB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10F104ZB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10F104ZB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10F104ZB8NNNC fall under?
The CL10F104ZB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10F104ZB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10F104ZB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10F104ZB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10F104ZB8NNNC have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL10F104ZB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10F104ZB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10F104ZB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10F104ZB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.