Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0100
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0034
|
112,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0046
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0039
|
19,000
in stock
|
Buy Now | |
Avnet America
from US$0.0052
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0026
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now |
RoHS Compliant | Yes |
---|
56PF 50V 5% 0603 | TTI Europe |
CL10 Series 56 pF 50 V ▒5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 56 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
KC 56pF 0603 5% 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 56 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Resistor, 0201, 470Ohm, 0.05W, 1/20W, ±250Ppm, ±5% Rohs Compliant: Yes |Samsung Electro-Mechanics CL10C560JB8NNNC | Newark Electronics |
Where can I find additional details, specifications and documents for a CL10C560JB8NNNC?
Additional datasheets, footprints and schematics for CL10C560JB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10C560JB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C560JB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C560JB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C560JB8NNNC fall under?
The CL10C560JB8NNNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL10C560JB8NNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C560JB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C560JB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C560JB8NNNC have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Avnet America and Rutronik have stock available or on a lead time for CL10C560JB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C560JB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10C560JB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10C560JB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.