Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0050
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0215 |
3,550
|
Buy Now | |
Rutronik | US$0.0053 |
220,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0086 |
7,800
|
Buy Now | |
Newark Electronics | US$0.0050 |
2,973
|
Buy Now | |
element14 | US$0.0074 |
2,973
|
Buy Now | |
Future Electronics | US$0.0050 |
-
|
Buy Now | |
Avnet America | US$0.0063 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
KC 33pF 0603 5% 50V NP0 AECQ | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603 | Newark Electronics |
CL10 Series 0603 33 pF 50 V ▒5% Tolerance C0G Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 33 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL10C330JB81PNC?
Additional datasheets, footprints and schematics for CL10C330JB81PNC are listed on our Part Details page. You can also find images and similar parts to CL10C330JB81PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C330JB81PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C330JB81PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C330JB81PNC fall under?
The CL10C330JB81PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C330JB81PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C330JB81PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C330JB81PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C330JB81PNC have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for CL10C330JB81PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C330JB81PNC often in real-time on the comparison pages.
What if I can't find stock of CL10C330JB81PNC?
You can fill out our help required form which you can use to request a quote for CL10C330JB81PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.