Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Capacitance | 2.7pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603 | Newark Electronics |
2.7pF 50V Ceramic Capacitor C0G, NP0 0603 | Future Electronics |
2.7PF 50V .25PF 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CL10C2R7CB81PNC?
Additional datasheets, footprints and schematics for CL10C2R7CB81PNC are listed on our Part Details page. You can also find images and similar parts to CL10C2R7CB81PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C2R7CB81PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C2R7CB81PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C2R7CB81PNC fall under?
The CL10C2R7CB81PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C2R7CB81PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C2R7CB81PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C2R7CB81PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C2R7CB81PNC have stock available?
Authorised distributors including Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for CL10C2R7CB81PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C2R7CB81PNC often in real-time on the comparison pages.
What if I can't find stock of CL10C2R7CB81PNC?
You can fill out our help required form which you can use to request a quote for CL10C2R7CB81PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.