Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0161
|
194,303
in stock
|
Buy Now | |
Rutronik
from US$0.0041
|
384,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
192,003
in stock
|
Buy Now | |
element14
from US$0.0081
|
192,003
in stock
|
Buy Now | |
Future Electronics
from US$0.0036
|
88,000
in stock
|
Buy Now | |
Avnet America
from US$0.0050
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0068
|
900
in stock
|
Buy Now | |
TTI Europe
from US$0.0044
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
KC 22pF 0603 5% 50V NP0 AECQ | Rutronik |
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 | Newark Electronics |
CL10 Series 22 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
22PF 50V 5% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL10C220JB81PNC?
Additional datasheets, footprints and schematics for CL10C220JB81PNC are listed on our Part Details page. You can also find images and similar parts to CL10C220JB81PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C220JB81PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C220JB81PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C220JB81PNC fall under?
The CL10C220JB81PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C220JB81PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C220JB81PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C220JB81PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C220JB81PNC have stock available?
Authorised distributors including Rutronik, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for CL10C220JB81PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C220JB81PNC often in real-time on the comparison pages.
What if I can't find stock of CL10C220JB81PNC?
You can fill out our help required form which you can use to request a quote for CL10C220JB81PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.