| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Compliant |
Prices starting from US$0.0024
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0025
|
3,732,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0032
|
1,312,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0027
|
792,000
in stock
|
Buy Now |
|
TME
from US$0.0026
|
48,959
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0060
|
12,000
in stock
|
Buy Now |
|
RS
from US$0.0040
|
4,000
in stock
|
Buy Now |
|
Maritex
from US$0.0031
|
2,000
in stock
|
Buy Now |
|
Avnet Abacus
-
|
1,588,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0024
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.0056
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0034
|
0
in stock
|
Buy Now |
|
TTI Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 18pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0603 [1608 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| RoHS Compliant | Yes |
| KC 18pF 0603 5% 50V NP0 | Rutronik |
| 18PF 50V 5% 0603 | TTI Europe |
| CL10 Series 18 pF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
| Capacitor: ceramic | TME |
| Cap, Mlcc, 18Uf, 50Vdc, C0G/Np0, 0603 | Newark Electronics |
| Ceramic cap 0603 C0G 50V 18pF (Reel) | RS |
| SMD Multilayer Ceramic Capacitor, 18 pF, 50 V, 0603 [1608 Metric], � 5%, C0G / NP0 | Avnet Abacus |
| SMD Multilayer Ceramic Capacitor, 18 pF, 50 V, 0603 [1608 Metric], ? 5%, C0G / NP0 | Avnet America |
| Samsung Keramik-Kondensator SMD 18 pF 5 % (L x B x H) 1.6 x 0.8 x 0.9 mm 1 St. | Conrad |
| 18PF 50V 5% 0603 | TTI Asia |
Where can I find additional details, specifications and documents for a CL10C180JB8NNNC?
Additional datasheets, footprints and schematics for CL10C180JB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10C180JB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C180JB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C180JB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C180JB8NNNC fall under?
The CL10C180JB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C180JB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C180JB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C180JB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C180JB8NNNC have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, TME and Newark Electronics have stock available or on a lead time for CL10C180JB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C180JB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10C180JB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10C180JB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.