Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0025
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0029 |
9,952,000
|
Buy Now | |
Rutronik | US$0.0025 |
6,668,000
|
Buy Now | |
RS | US$0.0063 |
528,000
|
Buy Now | |
TTI Europe | US$0.0075 |
268,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0039 |
194,600
|
Buy Now | |
Micros | US$0.0041 |
72,000
|
Buy Now | |
Schukat Electronic | US$0.0042 |
47,000
|
Buy Now | |
element14 | US$0.0081 |
18,530
|
Buy Now | |
Newark Electronics | US$0.0040 |
16,000
|
Buy Now | |
Farnell | US$0.0087 |
14,080
|
Buy Now | |
Avnet Abacus | - |
3,076,000
|
Buy Now | |
Avnet America | US$0.0038 |
-
|
Buy Now | |
Avnet Asia | US$0.0036 |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
CL10 Series 1 nF 50 V â–’5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0nF 0603 5% 50V NP0 | Rutronik |
Ceramic cap 0603 C0G 50V 1nF (Reel) | RS |
1000PF 50V 5% 0603 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 1,0nF 50V COG 0603 | Schukat Electronic |
Cap, 1000Pf, 50V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL10C102JB8NNNC?
Additional datasheets, footprints and schematics for CL10C102JB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10C102JB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C102JB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C102JB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C102JB8NNNC fall under?
The CL10C102JB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C102JB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C102JB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C102JB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C102JB8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for CL10C102JB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C102JB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10C102JB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10C102JB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.