Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0048
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0052
|
152,000
in stock
|
Buy Now | |
Rutronik
from US$0.0054
|
840,000
in stock
|
Buy Now | |
Avnet America
from US$0.0048
|
220,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
15,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0067
|
3,800
in stock
|
Buy Now | |
element14
from US$0.0132
|
963
in stock
|
Buy Now | |
Farnell
from US$0.0128
|
963
in stock
|
Buy Now | |
Avnet Abacus
-
|
332,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0058
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
KC 47nF 0603 10%50V X7R ASTCUOM | Rutronik |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
CL10 Series 0603 47 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
.047UF 50V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CL10B473KB8WPNC?
Additional datasheets, footprints and schematics for CL10B473KB8WPNC are listed on our Part Details page. You can also find images and similar parts to CL10B473KB8WPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B473KB8WPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B473KB8WPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B473KB8WPNC fall under?
The CL10B473KB8WPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B473KB8WPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B473KB8WPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B473KB8WPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B473KB8WPNC have stock available?
Authorised distributors including Rutronik, Avnet America, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CL10B473KB8WPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B473KB8WPNC often in real-time on the comparison pages.
What if I can't find stock of CL10B473KB8WPNC?
You can fill out our help required form which you can use to request a quote for CL10B473KB8WPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.