Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0183
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.0087
|
608,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
-
|
Buy Now | |
Avnet America
from US$0.0094
|
-
|
Buy Now | |
TTI Europe
from US$0.0101
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
MLCC - 0603 X7R 0.0047uF â–’10 % 100V 0.80? Cu/Cu-Epoxy | Future Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
4700PF 100V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CL10B472KC8WPNC?
Additional datasheets, footprints and schematics for CL10B472KC8WPNC are listed on our Part Details page. You can also find images and similar parts to CL10B472KC8WPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B472KC8WPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B472KC8WPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B472KC8WPNC fall under?
The CL10B472KC8WPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B472KC8WPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B472KC8WPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B472KC8WPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B472KC8WPNC have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Abacus and Newark Electronics have stock available or on a lead time for CL10B472KC8WPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B472KC8WPNC often in real-time on the comparison pages.
What if I can't find stock of CL10B472KC8WPNC?
You can fill out our help required form which you can use to request a quote for CL10B472KC8WPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.