Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0053
|
84,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0021
|
6,300,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0020
|
2,596,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0040
|
1,688,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0026
|
54,477
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0032
|
51,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0031
|
32,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0043
|
32,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0030
|
8,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0046
|
7,980
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0032
|
284
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.10
|
2
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,264,000
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.0027
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0021
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 4,7nF 0603 10% 50V X7R | Rutronik |
CL10 Series 4.7 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
4700PF 50V 10% 0603 | TTI Europe |
Ceramic cap 0603 X7R 50V 4.7nF (Reel) | RS |
Capacitor: ceramic | TME |
SMD MLC Capacitor 4,7nF 50V X7R 0603 | Schukat Electronic |
Cap, 4700Pf, 50V, Mlcc, 0603 | Newark Electronics |
Samsung Keramik-Kondensator SMD 4.7 nF 10 % (L x B x H) 1.6 x 0.8 x 0.9 mm 1 St. | Conrad |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ? 10%, X7R, 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Samsung CL10B472KB8NNNC 4.7nF 10% 50V X7R 0603 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
4700PF 50V 10% 0603 | TTI Asia |
Where can I find additional details, specifications and documents for a CL10B472KB8NNNC?
Additional datasheets, footprints and schematics for CL10B472KB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10B472KB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B472KB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B472KB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B472KB8NNNC fall under?
The CL10B472KB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B472KB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B472KB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B472KB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B472KB8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, RS and TME have stock available or on a lead time for CL10B472KB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B472KB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10B472KB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10B472KB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.