Prices starting from US$0.0022
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0034 |
2,844,000
|
Buy Now | |
Rutronik | US$0.0024 |
4,532,000
|
Buy Now | |
RS | US$0.0063 |
132,000
|
Buy Now | |
Avnet America | US$0.0042 |
92,000
|
Buy Now | |
Micros | US$0.0053 |
40,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0050 |
36,700
|
Buy Now | |
Schukat Electronic | US$0.0035 |
21,000
|
Buy Now | |
Avnet Abacus | - |
592,000
|
Buy Now | |
Newark Electronics | US$0.0080 |
-
|
Buy Now | |
Avnet Asia | US$0.0022 |
-
|
Buy Now | |
TTI Europe | US$0.0027 |
-
|
Buy Now |
RoHS Compliant | YES |
---|
KC 3,3nF 0603 10% 50V X7R | Rutronik |
CL10 Series 3.3 nF 50 V â–’10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Ceramic cap 0603 X7R 50V 3.3nF (Reel) | RS |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 3,3nF 50V X7R 0603 | Schukat Electronic |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Mlcc Capacitors Rohs Compliant: Yes |Samsung Electro-Mechanics CL10B332KB8NNNC | Newark Electronics |
3300PF 50V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CL10B332KB8NNNC?
Additional datasheets, footprints and schematics for CL10B332KB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10B332KB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B332KB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B332KB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B332KB8NNNC fall under?
The CL10B332KB8NNNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL10B332KB8NNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B332KB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B332KB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B332KB8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, Avnet America and Micros have stock available or on a lead time for CL10B332KB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B332KB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10B332KB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10B332KB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.