Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0158
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0451 |
1,658
|
Buy Now | |
Rutronik | US$0.0160 |
124,000
|
Buy Now | |
Future Electronics | US$0.0158 |
80,000
|
Buy Now | |
TTI Europe | US$0.0174 |
8,000
|
Buy Now | |
RS | US$0.0290 |
6,800
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0241 |
4,010
|
Buy Now | |
Newark Electronics | US$0.0430 |
573
|
Buy Now | |
element14 | US$0.0297 |
573
|
Buy Now | |
Avnet Abacus | - |
384,000
|
Buy Now | |
Avnet America | US$0.0191 |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 1,0µF 0603 10% 25V X7R ASTCU | Rutronik |
CL10 Series 1 uF 25 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1.0UF 25V 10% 0603 | TTI Europe |
MLCC - SMD/SMT 1uF+/-10% 25V X7R 16 0603 | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 25 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL10B105KA8VPNC?
Additional datasheets, footprints and schematics for CL10B105KA8VPNC are listed on our Part Details page. You can also find images and similar parts to CL10B105KA8VPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B105KA8VPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B105KA8VPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B105KA8VPNC fall under?
The CL10B105KA8VPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B105KA8VPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B105KA8VPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B105KA8VPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B105KA8VPNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, RS and Transfer Multisort Elektronik have stock available or on a lead time for CL10B105KA8VPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B105KA8VPNC often in real-time on the comparison pages.
What if I can't find stock of CL10B105KA8VPNC?
You can fill out our help required form which you can use to request a quote for CL10B105KA8VPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.