Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0060
|
832,000
in stock
|
Buy Now | |
Rutronik
from US$0.0043
|
15,586,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0058
|
1,236,000
in stock
|
Buy Now | |
Avnet America
from US$0.0075
|
292,000
in stock
|
Buy Now | |
Rapid Electronics
from US$15.24
|
152,000
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
152,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0057
|
81,400
in stock
|
Buy Now | |
element14
from US$0.0095
|
28,000
in stock
|
Buy Now | |
Farnell
from US$0.0079
|
28,000
in stock
|
Buy Now | |
RS
from US$0.0125
|
14,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
255
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,264,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
KC 100nF0603 10%50V X7R ASTCUOM | Rutronik |
.1UF 50V 10% 0603 | TTI Europe |
CL10 Series 0.1uF 50V â–’10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
SAMSUNG ELECTRO-MECH CL10B104KB8WPNC | Rapid Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC - SMD/SMT 100nF+/-10% 50V X7R 0603 | RS |
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL10B104KB8WPNC?
Additional datasheets, footprints and schematics for CL10B104KB8WPNC are listed on our Part Details page. You can also find images and similar parts to CL10B104KB8WPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B104KB8WPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B104KB8WPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B104KB8WPNC fall under?
The CL10B104KB8WPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B104KB8WPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B104KB8WPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B104KB8WPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B104KB8WPNC have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for CL10B104KB8WPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B104KB8WPNC often in real-time on the comparison pages.
What if I can't find stock of CL10B104KB8WPNC?
You can fill out our help required form which you can use to request a quote for CL10B104KB8WPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.