Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL10B104KB85PND?
Additional datasheets, footprints and schematics for CL10B104KB85PND are listed on our Part Details page. You can also find images and similar parts to CL10B104KB85PND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B104KB85PND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B104KB85PND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B104KB85PND fall under?
The CL10B104KB85PND is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B104KB85PND when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B104KB85PND you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B104KB85PND RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B104KB85PND have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for CL10B104KB85PND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B104KB85PND often in real-time on the comparison pages.
What if I can't find stock of CL10B104KB85PND?
You can fill out our help required form which you can use to request a quote for CL10B104KB85PND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.