CL10B103KB8NCNC Capacitors by Samsung

CAP, 0.01UF, 50V, MLCC, 0603

Status: Unknown
Series: CL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0057

Distributor Stock
Logo for Farnell
Farnell
from US$0.0057
No stock
Buy Now
Logo for element14
element14
from US$0.0088
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 0.01Uf, 50V, Mlcc, 0603 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL10B103KB8NCNC?

Additional datasheets, footprints and schematics for CL10B103KB8NCNC are listed on our Part Details page. You can also find images and similar parts to CL10B103KB8NCNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL10B103KB8NCNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B103KB8NCNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL10B103KB8NCNC fall under?

The CL10B103KB8NCNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL10B103KB8NCNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B103KB8NCNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL10B103KB8NCNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL10B103KB8NCNC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CL10B103KB8NCNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL10B103KB8NCNC often in real-time on the comparison pages.

What if I can't find stock of CL10B103KB8NCNC?

You can fill out our help required form which you can use to request a quote for CL10B103KB8NCNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay