Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0048
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0189 |
2,976
|
Buy Now | |
Future Electronics | US$0.0048 |
116,000
|
Buy Now | |
Avnet America | US$0.0060 |
12,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0069 |
5,000
|
Buy Now | |
element14 | US$0.0200 |
2,976
|
Buy Now | |
Avnet Abacus | - |
248,000
|
Buy Now | |
Newark Electronics | US$0.0160 |
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
CL10 Series 10 nF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap Cer SMD 0603 10nF � 10% 50V X7R Auto T&R | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL10B103KB85PNC?
Additional datasheets, footprints and schematics for CL10B103KB85PNC are listed on our Part Details page. You can also find images and similar parts to CL10B103KB85PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B103KB85PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B103KB85PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B103KB85PNC fall under?
The CL10B103KB85PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B103KB85PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B103KB85PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B103KB85PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B103KB85PNC have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CL10B103KB85PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B103KB85PNC often in real-time on the comparison pages.
What if I can't find stock of CL10B103KB85PNC?
You can fill out our help required form which you can use to request a quote for CL10B103KB85PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.