Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.0030
|
5,264,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0036
|
800,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0034
|
364,000
in stock
|
Buy Now | |
Avnet America
from US$0.0042
|
64,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0036
|
58,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0042
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
4,243
in stock
|
Buy Now | |
Avnet Abacus
-
|
512,000
in stock
|
Buy Now | |
element14
from US$0.0037
|
-
|
Buy Now | |
Avnet Asia
from US$0.0034
|
-
|
Buy Now | |
Farnell
from US$0.0030
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 1,0nF 0603 10% 100V X7R | Rutronik |
CL10 Series 1 nF 100 V â–’10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1000PF 100V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Ceramic cap 0603 X7R 100V 1nF (Reel) | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 1nF 100V X7R 0603 | Schukat Electronic |
Cap, 1000Pf, 100V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL10B102KC8NNNC?
Additional datasheets, footprints and schematics for CL10B102KC8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10B102KC8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B102KC8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B102KC8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B102KC8NNNC fall under?
The CL10B102KC8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B102KC8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B102KC8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B102KC8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B102KC8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and RS have stock available or on a lead time for CL10B102KC8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B102KC8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10B102KC8NNNC?
You can fill out our help required form which you can use to request a quote for CL10B102KC8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.