CL10A475KA8NQNC Capacitors by Samsung

CAP, 4.7UF, 25V, MLCC, 0603

Status: Unknown
Series: CL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0270

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
5,871
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0498
1,176,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0493
1,056,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
212,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
140,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.05
132,000
in stock
Buy Now
Logo for element14
element14
from US$0.09
5,871
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
40,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0270
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

CL10 Series 4.7 uF 25V â–’10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
KC 4,7µF 0603 10% 25V X5R | Rutronik
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America
Cap, 4.7Uf, 25V, Mlcc, 0603 | Newark Electronics
4.7UF 25V 10% 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL10A475KA8NQNC?

Additional datasheets, footprints and schematics for CL10A475KA8NQNC are listed on our Part Details page. You can also find images and similar parts to CL10A475KA8NQNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL10A475KA8NQNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A475KA8NQNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL10A475KA8NQNC fall under?

The CL10A475KA8NQNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL10A475KA8NQNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A475KA8NQNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL10A475KA8NQNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL10A475KA8NQNC have stock available?

Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and TTI Europe have stock available or on a lead time for CL10A475KA8NQNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL10A475KA8NQNC often in real-time on the comparison pages.

What if I can't find stock of CL10A475KA8NQNC?

You can fill out our help required form which you can use to request a quote for CL10A475KA8NQNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay