Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.07
|
3,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0155
|
13,197,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0189
|
1,773,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0300
|
66,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0094
|
21,454
in stock
|
Buy Now |
![]() |
element14
from US$0.05
|
5,420
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
3,561,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0044
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.0244
|
-
|
Buy Now |
![]() |
TTI Europe
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ? 20%, X5R, 0603 [1608 Metric] | Avnet America |
CL10 Series 22 uF 6.3 V ±20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 22Uf, 6.3V, Mlcc, 0603 | Newark Electronics |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, � 20%, X5R, 0603 [1608 Metric] | Avnet Abacus |
22UF 6.3V 20% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CL10A226MQ8NRNE?
Additional datasheets, footprints and schematics for CL10A226MQ8NRNE are listed on our Part Details page. You can also find images and similar parts to CL10A226MQ8NRNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A226MQ8NRNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A226MQ8NRNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A226MQ8NRNE fall under?
The CL10A226MQ8NRNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A226MQ8NRNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A226MQ8NRNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A226MQ8NRNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A226MQ8NRNE have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, TME and element14 have stock available or on a lead time for CL10A226MQ8NRNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A226MQ8NRNE often in real-time on the comparison pages.
What if I can't find stock of CL10A226MQ8NRNE?
You can fill out our help required form which you can use to request a quote for CL10A226MQ8NRNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.