Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Rutronik |
3,060,000
units
|
Buy Now |
![]() |
Future Electronics |
1,360,000
units
|
Buy Now |
![]() |
Avnet Europe |
912,000
units
|
Buy Now |
![]() |
TTI Europe |
740,000
units
|
Buy Now |
![]() |
Arrow Electronics |
616,000
units
|
Buy Now |
![]() |
Avnet Asia |
20,000
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 2,2µF 0603 10% 16V X5R | Rutronik |
CL10 Series 2.2 uF 16 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 16 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet Europe |
2.2UF 16V 10% 0603 | TTI Europe |
CL10 Series 2.2 uF 16 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Holdelec |
MLCC (1608) 0603 2.2uF 16VDC ±10% X5R | Elfaro |
2.2uF+/-10% 16V X5R 0603 | Mouser Electronics |
Cap, 2.2Uf, 16V, Mlcc, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL10A225KO8NNNC?
Additional datasheets, footprints and schematics for CL10A225KO8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10A225KO8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A225KO8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A225KO8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A225KO8NNNC fall under?
The CL10A225KO8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A225KO8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A225KO8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A225KO8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A225KO8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet Europe, TTI Europe and Arrow Electronics have stock available or on a lead time for CL10A225KO8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A225KO8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10A225KO8NNNC?
You can fill out our help required form which you can use to request a quote for CL10A225KO8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.