Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0027
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0035 |
13,164,000
|
Buy Now | |
Rutronik | US$0.0027 |
2,956,000
|
Buy Now | |
TTI Europe | US$0.0039 |
1,752,000
|
Buy Now | |
element14 | US$0.0096 |
43,052
|
Buy Now | |
Micros | US$0.0042 |
42,940
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0037 |
40,200
|
Buy Now | |
Farnell | US$0.0098 |
37,572
|
Buy Now | |
Newark Electronics | US$0.0040 |
24,000
|
Buy Now | |
Schukat Electronic | US$0.0037 |
10,500
|
Buy Now | |
Rapid Electronics | US$0.0183 |
8,000
|
Buy Now | |
Avnet Abacus | - |
5,956,000
|
Buy Now | |
RS | US$0.0051 |
-
|
Buy Now | |
Avnet America | US$0.0042 |
-
|
Buy Now | |
Avnet Asia | US$0.0028 |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL10 Series 1 uF 16 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0603 10% 16V X5R | Rutronik |
1.0UF 16V 10% 0603 | TTI Europe |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 1Uf, 16V, Mlcc, 0603 | Newark Electronics |
SMD MLC Capacitor 1uF 16V X5R 0603 | Schukat Electronic |
Samsung CL10A105KO8NNNC 1µF 10% 16V X5R 0603 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Multilayer Ceramic Capacitor, 1 uF, 16 V, � 10%, X5R, 0603 [1608 Metric] | Avnet Abacus |
Ceramic cap 0603 X5R 16V 1uF (Reel) | RS |
Multilayer Ceramic Capacitor, 1 uF, 16 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL10A105KO8NNNC?
Additional datasheets, footprints and schematics for CL10A105KO8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10A105KO8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A105KO8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A105KO8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A105KO8NNNC fall under?
The CL10A105KO8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A105KO8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A105KO8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A105KO8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A105KO8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, element14 and Micros have stock available or on a lead time for CL10A105KO8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A105KO8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10A105KO8NNNC?
You can fill out our help required form which you can use to request a quote for CL10A105KO8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.