Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0022
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0033
|
18,572,000
in stock
|
Buy Now | |
Rutronik
from US$0.0033
|
3,440,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0043
|
960,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0050
|
297,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
144,000
in stock
|
Buy Now | |
Avnet America
from US$0.0040
|
140,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.0081
|
36,332
in stock
|
Buy Now | |
RS
from US$0.0062
|
28,000
in stock
|
Buy Now | |
Micros
from US$0.0052
|
27,939
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0045
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,304,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0022
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL10 Series 1 uF 25 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0603 10% 25V X5R | Rutronik |
1.0UF 25V 10% 0603 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 1Uf, 25V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America |
Ceramic cap 0603 X5R 25V 1uF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 1uF 25V X5R 0603 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL10A105KA8NNNC?
Additional datasheets, footprints and schematics for CL10A105KA8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10A105KA8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A105KA8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A105KA8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A105KA8NNNC fall under?
The CL10A105KA8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A105KA8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A105KA8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A105KA8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A105KA8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CL10A105KA8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A105KA8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10A105KA8NNNC?
You can fill out our help required form which you can use to request a quote for CL10A105KA8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.