Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0015
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0024
|
2,310,000
in stock
|
Buy Now | |
Rutronik
from US$0.0015
|
5,280,000
in stock
|
Buy Now | |
Avnet America
from US$0.0025
|
1,480,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0019
|
1,430,000
in stock
|
Buy Now | |
RS
from US$0.0037
|
240,000
in stock
|
Buy Now | |
Rapid Electronics
from US$15.24
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
200,000
in stock
|
Buy Now | |
Micros
from US$0.0023
|
145,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0024
|
95,100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0022
|
14,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
10,963
in stock
|
Buy Now | |
Farnell
from US$0.0052
|
1,350
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,200,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
-
|
Buy Now | |
Avnet Asia
from US$0.0022
|
-
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 33pF 0402 5% 50V NP0 | Rutronik |
CL05 Series 33 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
33PF 50V 5% 0402 | TTI Europe |
Ceramic cap 0402 C0G 50V 33pF (Reel) | RS |
SAMSUNG ELECTRO-MECH CL05C330JB5NNNC | Rapid Electronics |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 33pF 50V COG 0402 | Schukat Electronic |
Cap, 33Pf, 50V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 33 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL05C330JB5NNNC?
Additional datasheets, footprints and schematics for CL05C330JB5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05C330JB5NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05C330JB5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05C330JB5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05C330JB5NNNC fall under?
The CL05C330JB5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05C330JB5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05C330JB5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05C330JB5NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05C330JB5NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, TTI Europe and RS have stock available or on a lead time for CL05C330JB5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05C330JB5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05C330JB5NNNC?
You can fill out our help required form which you can use to request a quote for CL05C330JB5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.