Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0015
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0034 |
1,370,000
|
Buy Now | |
Rutronik | US$0.0015 |
3,770,000
|
Buy Now | |
TTI Europe | US$0.0026 |
350,000
|
Buy Now | |
Avnet America | US$0.0047 |
220,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0022 |
48,500
|
Buy Now | |
Micros | US$0.0023 |
40,000
|
Buy Now | |
Schukat Electronic | US$0.0023 |
12,000
|
Buy Now | |
Newark Electronics | US$0.0030 |
10,378
|
Buy Now | |
element14 | US$0.0074 |
40
|
Buy Now | |
Farnell | US$0.0074 |
40
|
Buy Now | |
Avnet Abacus | - |
1,430,000
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 22pF 0402 5% 50V NP0 | Rutronik |
CL05 Series 22 pF 50 V â–’5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
22PF 50V 5% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 22pF 50V COG 0402 | Schukat Electronic |
Cap, 22Pf, 50V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL05C220JB5NNNC?
Additional datasheets, footprints and schematics for CL05C220JB5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05C220JB5NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05C220JB5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05C220JB5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05C220JB5NNNC fall under?
The CL05C220JB5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05C220JB5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05C220JB5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05C220JB5NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05C220JB5NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CL05C220JB5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05C220JB5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05C220JB5NNNC?
You can fill out our help required form which you can use to request a quote for CL05C220JB5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.