CL05B154KO5NNNC Part Information
Details for CL05B154KO5NNNC by Samsung
Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
10000 | 0.0079 |
50000 | 0.0051 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 0.15µF |
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CAP, 0.15UF, 16V, MLCC, 0402; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CL05B154KO5NNNC?
Additional datasheets, footprints and schematics for CL05B154KO5NNNC are listed in our Part Details tab. You can also find the CL05B154KO5NNNC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B154KO5NNNC in the Pricing & Inventory tab next to part details. You can view CL05B154KO5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B154KO5NNNC fall under?
The CL05B154KO5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05B154KO5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B154KO5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B154KO5NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05B154KO5NNNC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CL05B154KO5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B154KO5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05B154KO5NNNC?
You can fill out our help required form which you can use to request a quote for CL05B154KO5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.