Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0028
|
1,240,000
in stock
|
Buy Now | |
Rutronik
from US$0.0027
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0066
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.0062
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0038
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
19,947
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.0039
|
-
|
Buy Now | |
TTI Europe
from US$0.0028
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
CL05 Series 0.1uF 16 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 100nF 0402 10% 16V X7R ASTCU | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
.1UF 16V 10% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a CL05B104KO5VPNC?
Additional datasheets, footprints and schematics for CL05B104KO5VPNC are listed on our Part Details page. You can also find images and similar parts to CL05B104KO5VPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B104KO5VPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05B104KO5VPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B104KO5VPNC fall under?
The CL05B104KO5VPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05B104KO5VPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B104KO5VPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B104KO5VPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05B104KO5VPNC have stock available?
Authorised distributors including Future Electronics, Rutronik, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CL05B104KO5VPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B104KO5VPNC often in real-time on the comparison pages.
What if I can't find stock of CL05B104KO5VPNC?
You can fill out our help required form which you can use to request a quote for CL05B104KO5VPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.