Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0026
|
10,650,000
in stock
|
Buy Now | |
Rutronik
from US$0.0009
|
100,250,000
in stock
|
Buy Now | |
RS
from US$0.0037
|
3,750,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0018
|
3,400,000
in stock
|
Buy Now | |
Avnet America
from US$0.0027
|
3,250,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,250,000
in stock
|
Buy Now |
KC 100nF 0402 10% 16V X7R | Rutronik |
CL05 Series 0.1 uF 16V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Ceramic cap 0402 X7R 16V 100nF (Reel) | RS |
.1UF 16V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL05B104KO5NNND?
Additional datasheets, footprints and schematics for CL05B104KO5NNND are listed on our Part Details page. You can also find images and similar parts to CL05B104KO5NNND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B104KO5NNND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05B104KO5NNND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B104KO5NNND fall under?
The CL05B104KO5NNND is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL05B104KO5NNND when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B104KO5NNND you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B104KO5NNND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL05B104KO5NNND have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, TTI Europe and Avnet America have stock available or on a lead time for CL05B104KO5NNND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B104KO5NNND often in real-time on the comparison pages.
What if I can't find stock of CL05B104KO5NNND?
You can fill out our help required form which you can use to request a quote for CL05B104KO5NNND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.