Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0012
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0041
|
5,490,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0012
|
88,280,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0016
|
31,760,000
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.0019
|
6,874,328
in stock
|
Buy Now |
![]() |
TME
from US$0.0020
|
2,614,926
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0014
|
1,850,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0015
|
1,530,000
in stock
|
Buy Now |
![]() |
Micros
from US$0.0012
|
424,251
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0020
|
410,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0023
|
410,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0033
|
410,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0016
|
199,500
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0024
|
20,000
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
20,320,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0048
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
KC 100nF 0402 10% 16V X7R t.Tol | Rutronik |
CL05 Series 0.1 uF 16 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Ceramic cap 0402 X7R 16V 100nF (Reel) | RS |
Capacitor: ceramic | TME |
.1UF 16V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ? 10%, X7R, 0402 [1005 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
Cap, Mlcc, 0.1Uf, 16Vdc, X7R, 0402 | Newark Electronics |
CAP, 0.1UF, 16V, MLCC, 0402 | element14 |
SMD MLC Capacitor 100nF 16V X7R 0402 | Schukat Electronic |
Samsung Keramik-Kondensator SMD 100 nF 10 % (L x B x H) 1 x 0.5 x 0.55 mm 1 St. | Conrad |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
.1UF 16V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a CL05B104KO5NNNC?
Additional datasheets, footprints and schematics for CL05B104KO5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05B104KO5NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B104KO5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05B104KO5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B104KO5NNNC fall under?
The CL05B104KO5NNNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL05B104KO5NNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B104KO5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B104KO5NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05B104KO5NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Ozdisan, RS and TME have stock available or on a lead time for CL05B104KO5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B104KO5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05B104KO5NNNC?
You can fill out our help required form which you can use to request a quote for CL05B104KO5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.