Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0147
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
170,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
31,212
in stock
|
Buy Now | |
element14
from US$0.11
|
210
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0147
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL05 Series 0402 4.7 uF 16 V â–’20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ± 20%, X5R, 0402 [1005 Metric] | Avnet America |
Cap, 4.7Uf, 16V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, � 20%, X5R, 0402 [1005 Metric] | Avnet Abacus |
KC 4,7µF 0402 20% 16V X5R | Rutronik |
4.7UF 16V 20% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a CL05A475MO5NUNC?
Additional datasheets, footprints and schematics for CL05A475MO5NUNC are listed on our Part Details page. You can also find images and similar parts to CL05A475MO5NUNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05A475MO5NUNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05A475MO5NUNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05A475MO5NUNC fall under?
The CL05A475MO5NUNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05A475MO5NUNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05A475MO5NUNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05A475MO5NUNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05A475MO5NUNC have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for CL05A475MO5NUNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05A475MO5NUNC often in real-time on the comparison pages.
What if I can't find stock of CL05A475MO5NUNC?
You can fill out our help required form which you can use to request a quote for CL05A475MO5NUNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.